Quality Bearings & Components Cam Followers-Sealed - Inch BBXCAM-CN72#

Description
Needle Bearing CAM FOLLOWERS-SEALED – INCH • High-Carbon Steel Through-Hardened and Ground Outer Race • Low-Carbon Alloy Steel Hardened Studs and Inner Races NOTE: Hex head or slotted head available. *Relubricate through head end only. *Clamping torque is based on dry threads. If threads are lubricated, use half of values shown.
Description
Needle Bearing CAM FOLLOWERS-SEALED – INCH • High-Carbon Steel Through-Hardened and Ground Outer Race • Low-Carbon Alloy Steel Hardened Studs and Inner Races NOTE: Hex head or slotted head available. *Relubricate through head end only. *Clamping torque is based on dry threads. If threads are lubricated, use half of values shown.

Suppliers

Company
Product
Description
Supplier Links
Cam Followers-Sealed  -  Inch - BBXCAM-CN72# - Quality Bearings & Components
Hicksville, NY, USA
Cam Followers-Sealed - Inch
BBXCAM-CN72#
Cam Followers-Sealed - Inch BBXCAM-CN72#
Needle Bearing CAM FOLLOWERS-SEALED – INCH • High-Carbon Steel Through-Hardened and Ground Outer Race • Low-Carbon Alloy Steel Hardened Studs and Inner Races NOTE: Hex head or slotted head available. *Relubricate through head end only. *Clamping torque is based on dry threads. If threads are lubricated, use half of values shown.

Needle Bearing
CAM FOLLOWERS-SEALED – INCH

• High-Carbon Steel Through-Hardened and Ground Outer Race
• Low-Carbon Alloy Steel Hardened Studs and Inner Races

NOTE: Hex head or slotted head available.
*Relubricate through head end only.
*Clamping torque is based on dry threads. If threads are lubricated, use half of values shown.

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Cam Followers
Product Number BBXCAM-CN72#
Product Name Cam Followers-Sealed - Inch
Type Stud
Design Units Inch
Bearing Material Steel
Features Sealed
Outside Diameter 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polymer 3/4 Inch Cam Follower with 7/8 Inch Stainless Steel Stud - S7NSRY-038075 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 80 lbs (36.28 kg)
Outside Diameter 0.7500 inch (19.05 mm)
View Details
Rotation - Cam Follower - CF30-1UUR-AB - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Heavy Stud Type Cam Followers Crowned with Hex Head, Sealed - CCFH 11/16 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-1-7/8-BC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 7870 lbs (3569 kg)
View Details