Quality Bearings & Components Cam Followers-Sealed - Inch BBXCAM-CN40#

Description
Needle Bearing CAM FOLLOWERS-SEALED – INCH • High-Carbon Steel Through-Hardened and Ground Outer Race • Low-Carbon Alloy Steel Hardened Studs and Inner Races NOTE: Hex head or slotted head available. *Relubricate through head end only. *Clamping torque is based on dry threads. If threads are lubricated, use half of values shown.
Description
Needle Bearing CAM FOLLOWERS-SEALED – INCH • High-Carbon Steel Through-Hardened and Ground Outer Race • Low-Carbon Alloy Steel Hardened Studs and Inner Races NOTE: Hex head or slotted head available. *Relubricate through head end only. *Clamping torque is based on dry threads. If threads are lubricated, use half of values shown.

Suppliers

Company
Product
Description
Supplier Links
Cam Followers-Sealed  -  Inch - BBXCAM-CN40# - Quality Bearings & Components
Hicksville, NY, USA
Cam Followers-Sealed - Inch
BBXCAM-CN40#
Cam Followers-Sealed - Inch BBXCAM-CN40#
Needle Bearing CAM FOLLOWERS-SEALED – INCH • High-Carbon Steel Through-Hardened and Ground Outer Race • Low-Carbon Alloy Steel Hardened Studs and Inner Races NOTE: Hex head or slotted head available. *Relubricate through head end only. *Clamping torque is based on dry threads. If threads are lubricated, use half of values shown.

Needle Bearing
CAM FOLLOWERS-SEALED – INCH

• High-Carbon Steel Through-Hardened and Ground Outer Race
• Low-Carbon Alloy Steel Hardened Studs and Inner Races

NOTE: Hex head or slotted head available.
*Relubricate through head end only.
*Clamping torque is based on dry threads. If threads are lubricated, use half of values shown.

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Cam Followers
Product Number BBXCAM-CN40#
Product Name Cam Followers-Sealed - Inch
Type Stud
Design Units Inch
Bearing Material Steel
Features Sealed
Outside Diameter 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1-1/4 in. L, 1-1/4 Roller Dia., 5/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4400 rpm
Outside Diameter 1.38 inch (34.92 mm)
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-3/8-XBC - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Heavy Stud Cam Follower Hex Drive - CFH 7/8 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 1660 lbs (753 kg)
View Details
Track Rollers - Cam followers - KR 16 -  - FHD Bearings Co., Ltd.
Specs
Type Stud
Bearing Surface Crowned
Design Units Metric
View Details