Quality Bearings & Components Cam Followers-Sealed - Inch BBXCAM-CN28#

Description
Needle Bearing CAM FOLLOWERS-SEALED – INCH • High-Carbon Steel Through-Hardened and Ground Outer Race • Low-Carbon Alloy Steel Hardened Studs and Inner Races NOTE: Hex head or slotted head available. *Relubricate through head end only. *Clamping torque is based on dry threads. If threads are lubricated, use half of values shown.
Description
Needle Bearing CAM FOLLOWERS-SEALED – INCH • High-Carbon Steel Through-Hardened and Ground Outer Race • Low-Carbon Alloy Steel Hardened Studs and Inner Races NOTE: Hex head or slotted head available. *Relubricate through head end only. *Clamping torque is based on dry threads. If threads are lubricated, use half of values shown.

Suppliers

Company
Product
Description
Supplier Links
Cam Followers-Sealed  -  Inch - BBXCAM-CN28# - Quality Bearings & Components
Hicksville, NY, USA
Cam Followers-Sealed - Inch
BBXCAM-CN28#
Cam Followers-Sealed - Inch BBXCAM-CN28#
Needle Bearing CAM FOLLOWERS-SEALED – INCH • High-Carbon Steel Through-Hardened and Ground Outer Race • Low-Carbon Alloy Steel Hardened Studs and Inner Races NOTE: Hex head or slotted head available. *Relubricate through head end only. *Clamping torque is based on dry threads. If threads are lubricated, use half of values shown.

Needle Bearing
CAM FOLLOWERS-SEALED – INCH

• High-Carbon Steel Through-Hardened and Ground Outer Race
• Low-Carbon Alloy Steel Hardened Studs and Inner Races

NOTE: Hex head or slotted head available.
*Relubricate through head end only.
*Clamping torque is based on dry threads. If threads are lubricated, use half of values shown.

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Cam Followers
Product Number BBXCAM-CN28#
Product Name Cam Followers-Sealed - Inch
Type Stud
Design Units Inch
Bearing Material Steel
Features Sealed
Outside Diameter 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CFH10-1MUUR - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-2-3/4-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 15280 lbs (6930 kg)
View Details
32.5 mm L, 35 mm Roller Dia., 16 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV35 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 3400 rpm
Outside Diameter 1.38 inch (35 mm)
View Details
Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel - CF-7/8-S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 1660 lbs (753 kg)
View Details