Quality Bearings & Components Cam Followers-Sealed - Inch BBXCAM-CN22#

Description
Needle Bearing CAM FOLLOWERS-SEALED – INCH • High-Carbon Steel Through-Hardened and Ground Outer Race • Low-Carbon Alloy Steel Hardened Studs and Inner Races NOTE: Hex head or slotted head available. *Relubricate through head end only. *Clamping torque is based on dry threads. If threads are lubricated, use half of values shown.
Description
Needle Bearing CAM FOLLOWERS-SEALED – INCH • High-Carbon Steel Through-Hardened and Ground Outer Race • Low-Carbon Alloy Steel Hardened Studs and Inner Races NOTE: Hex head or slotted head available. *Relubricate through head end only. *Clamping torque is based on dry threads. If threads are lubricated, use half of values shown.

Suppliers

Company
Product
Description
Supplier Links
Cam Followers-Sealed  -  Inch - BBXCAM-CN22# - Quality Bearings & Components
Hicksville, NY, USA
Cam Followers-Sealed - Inch
BBXCAM-CN22#
Cam Followers-Sealed - Inch BBXCAM-CN22#
Needle Bearing CAM FOLLOWERS-SEALED – INCH • High-Carbon Steel Through-Hardened and Ground Outer Race • Low-Carbon Alloy Steel Hardened Studs and Inner Races NOTE: Hex head or slotted head available. *Relubricate through head end only. *Clamping torque is based on dry threads. If threads are lubricated, use half of values shown.

Needle Bearing
CAM FOLLOWERS-SEALED – INCH

• High-Carbon Steel Through-Hardened and Ground Outer Race
• Low-Carbon Alloy Steel Hardened Studs and Inner Races

NOTE: Hex head or slotted head available.
*Relubricate through head end only.
*Clamping torque is based on dry threads. If threads are lubricated, use half of values shown.

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Cam Followers
Product Number BBXCAM-CN22#
Product Name Cam Followers-Sealed - Inch
Type Stud
Design Units Inch
Bearing Material Steel
Features Sealed
Outside Diameter 0.6875 inch (17.46 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-7/8-X - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Crowned Cam Follower with Hex Hole, Bushing Eccentric - CCFE 2 1/4 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 8090 lbs (3669 kg)
View Details
16 mm L, 16 mm Roller Dia., 6 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 8500 rpm
Outside Diameter 0.6299 inch (16 mm)
View Details
Rotation - Cam Follower - CFH24-1-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details