Quality Bearings & Components Cam Followers-Stud Type - Inch BBXCAM-CF16

Description
Needle Bearing CAM FOLLOWERS-STUD TYPE – INCH • Roller & Needles - 52100 Steel • Stud - 1055 Steel • Cage-Guided • Full-Complement • Needle Bearings • Slotted Head NOTE: All versions available with seals. *The basic load ratings C and Co apply if the bearing outer ring (with cylindrical outside surface) is mounted into a housing with standard bearing fit; when used as track roller, the load ratings Cw and Cow apply. **Maximum speeds shown are for grease lubrication. With oil lubrication, the speed can be increased by approximately 30% except for sealed versions. ***Clamping torque is based on lubricated threads. If threads are dry, double the values shown.
Description
Needle Bearing CAM FOLLOWERS-STUD TYPE – INCH • Roller & Needles - 52100 Steel • Stud - 1055 Steel • Cage-Guided • Full-Complement • Needle Bearings • Slotted Head NOTE: All versions available with seals. *The basic load ratings C and Co apply if the bearing outer ring (with cylindrical outside surface) is mounted into a housing with standard bearing fit; when used as track roller, the load ratings Cw and Cow apply. **Maximum speeds shown are for grease lubrication. With oil lubrication, the speed can be increased by approximately 30% except for sealed versions. ***Clamping torque is based on lubricated threads. If threads are dry, double the values shown.

Suppliers

Company
Product
Description
Supplier Links
Cam Followers-Stud Type  -  Inch - BBXCAM-CF16 - Quality Bearings & Components
Hicksville, NY, USA
Cam Followers-Stud Type - Inch
BBXCAM-CF16
Cam Followers-Stud Type - Inch BBXCAM-CF16
Needle Bearing CAM FOLLOWERS-STUD TYPE – INCH • Roller & Needles - 52100 Steel • Stud - 1055 Steel • Cage-Guided • Full-Complement • Needle Bearings • Slotted Head NOTE: All versions available with seals. *The basic load ratings C and Co apply if the bearing outer ring (with cylindrical outside surface) is mounted into a housing with standard bearing fit; when used as track roller, the load ratings Cw and Cow apply. **Maximum speeds shown are for grease lubrication. With oil lubrication, the speed can be increased by approximately 30% except for sealed versions. ***Clamping torque is based on lubricated threads. If threads are dry, double the values shown.

Needle Bearing
CAM FOLLOWERS-STUD TYPE – INCH

• Roller & Needles - 52100 Steel

• Stud - 1055 Steel

• Cage-Guided

• Full-Complement

• Needle Bearings

• Slotted Head

NOTE: All versions available with seals.
*The basic load ratings C and Co apply if the bearing outer ring (with cylindrical outside surface) is mounted into a housing with standard bearing fit; when
used as track roller, the load ratings Cw and Cow apply.

**Maximum speeds shown are for grease lubrication. With oil lubrication, the
speed can be increased by approximately 30% except for sealed versions.

***Clamping torque is based on lubricated threads. If threads are dry, double
the values shown.

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Cam Followers
Product Number BBXCAM-CF16
Product Name Cam Followers-Stud Type - Inch
Type Stud
Design Units Inch
Load Rating 3000 lbs (1361 kg)
Speed Limit 2700 rpm
Bearing Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cam Followers & Yoke Rollers, CR-XB-SS Series Stud Type Stainless, CR-2-XB-SS - CR-2-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Load Rating 6222 lbs (2822 kg)
Bearing Material Stainless
View Details
Cam Followers Heavy Stud Type with Screwdriver Slot - CFH 2 1/4 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 8090 lbs (3669 kg)
View Details
1-1/4 in. L, 1-1/4 Roller Dia., 1/2 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4400 rpm
Outside Diameter 1.25 inch (31.75 mm)
View Details
Rotation - Cam Follower - CFH16R-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details