Quality Bearings & Components Pressbearings - Metric B#ARSSMK02

Description
Sintered Bronze PRESSBEARINGS – METRIC • Delrin Bearing • Carbon Steel Retainer, Black Oxide Finish • 303 Stainless Steel Retainer • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating
Description
Sintered Bronze PRESSBEARINGS – METRIC • Delrin Bearing • Carbon Steel Retainer, Black Oxide Finish • 303 Stainless Steel Retainer • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating

Suppliers

Company
Product
Description
Supplier Links
Pressbearings  -  Metric - B#ARSSMK02 - Quality Bearings & Components
Hicksville, NY, USA
Pressbearings - Metric
B#ARSSMK02
Pressbearings - Metric B#ARSSMK02
Sintered Bronze PRESSBEARINGS – METRIC • Delrin Bearing • Carbon Steel Retainer, Black Oxide Finish • 303 Stainless Steel Retainer • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating

Sintered Bronze
PRESSBEARINGS – METRIC

• Delrin Bearing
• Carbon Steel Retainer, Black Oxide Finish
• 303 Stainless Steel Retainer
• FDA Approved Material

Features:
• Press-fit installation

• Self-aligning to ±5°

• Self-Lubricating

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Plain Bearings and Sleeve Bearings
Product Number B#ARSSMK02
Product Name Pressbearings - Metric
Bushing Type Flanged
Design Units Metric
Bearing ID 0.0811 to 0.0827 inch (2.06 to 2.10 mm)
Length 0.193 inch (4.90 mm)
Flange Diameter 0.28 inch (7.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 07DU12 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.4355 to 0.4365 inch (11.06 to 11.09 mm)
View Details
IRR: Inner Ring Races - IRR-8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 8.0000 inch (203.20 mm)
View Details
0.377
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3770 inch (9.58 mm)
View Details