A 9X93MSO030070 is a metric socket head set screw with a nylon tip, made of 300 series stainless steel, designed for non-marring, self-locking applications. It has a thread size of M3 x 0.5, an overall length of 6 mm, and a head diameter of 1.6 mm. The screw conforms to Class 3A thread specifications and compresses into threads to provide locking capability without marring the shaft surface.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9X93MSO030070 |
| Product Name | M3 X .5 Thread., 7mm Length, Stainless Steel Socket Head Set Screw w/ Nylon Tip |
| Screw Type | Set Screw |