The A 6Z16 series consists of MXL pitch timing belts with a 0.080 in (2.03 mm) pitch, made of neoprene with nylon covering and fiberglass reinforcement. The belt is available in various widths including 1/4 in (6.35 mm) and has a breaking strength of 51 lbf per 1/8 in of width and a working tension of 18 lbf per inch of width. It operates within a temperature range of -30°C to +100°C. The part A 6Z16-148025 corresponds to a belt with 148 teeth and a pitch length of 300.74 mm, as specified in the catalog listing for the A 6Z16-148 variant, which is included in the series of inch-pitch belts offered. The series does not specify a single-sided or dual-sided construction for this part, but standard MXL belts in the series are single-sided by default.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | A 6Z16-148025 |
| Product Name | .080" (MXL) Pitch, 148 Teeth, 1/4" Wide Single Sided Neoprene Belt with Fiberglass Cords |
| ANSI Pitch | 0.080" (MXL) |