Stock Drive Products & Sterling Instrument - SDP/SI .080" (MXL) Pitch, 310 Teeth, 5/16" Wide Single Sided Urethane Belt with Kevlar Cords A 6B16-310031

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6B16-310031 is an MXL pitch timing belt with a 5/16 inch (8 mm) width, 310 teeth, and Kevlar cord reinforcement, designed for precise motion transmission. It has a pitch of 0.080 inch (2.03 mm) and a pitch length of 25.20 inches (640.08 mm). The belt is constructed with a polyurethane body and exhibits a breaking strength of 182 N per 1 mm belt width, suitable for applications requiring high tensile performance. Continuous operating temperature ranges from -34°C to +85°C, with intermittent use up to +121°C. The belt is single-sided and available in standard inch metric sizes.

Datasheet Summary
Powered by GS/AI

The A 6B16-310031 is an MXL pitch timing belt with a 5/16 inch (8 mm) width, 310 teeth, and Kevlar cord reinforcement, designed for precise motion transmission. It has a pitch of 0.080 inch (2.03 mm) and a pitch length of 25.20 inches (640.08 mm). The belt is constructed with a polyurethane body and exhibits a breaking strength of 182 N per 1 mm belt width, suitable for applications requiring high tensile performance. Continuous operating temperature ranges from -34°C to +85°C, with intermittent use up to +121°C. The belt is single-sided and available in standard inch metric sizes.

Suppliers

Company
Product
Description
Supplier Links
.080
Hicksville, NY, United States
.080" (MXL) Pitch, 310 Teeth, 5/16" Wide Single Sided Urethane Belt with Kevlar Cords
A 6B16-310031
.080" (MXL) Pitch, 310 Teeth, 5/16" Wide Single Sided Urethane Belt with Kevlar Cords A 6B16-310031
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Belts (inch)
Product Number A 6B16-310031
Product Name .080" (MXL) Pitch, 310 Teeth, 5/16" Wide Single Sided Urethane Belt with Kevlar Cords
ANSI Pitch 0.080" (MXL)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1875 inch (4.76 mm)
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 inch (3.17 mm)
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 inch (3.17 mm)
View Details
.200
Specs
ANSI Pitch 0.200" (XL)
Belt Width 0.3125 inch (7.94 mm)
Belt Material Polymer Compound
View Details