The A 6T35MF073160 is a 5 mm pitch, single-sided polyurethane timing belt featuring 73 teeth and a width of 16 mm. It is reinforced with fiberglass cords, providing enhanced tensile strength. The breaking strength is rated at 217 N per 1 mm of belt width, although this figure does not represent the load-carrying capacity of the belt. The operating temperature range for this belt is from -18°C to +82°C (0°F to +180°F), making it suitable for various environments. This belt is designed for applications requiring precise motion transfer and is compatible with corresponding timing pulleys.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6T35MF073160 |
| Product Name | 5 mm (T5) Pitch, 73 Teeth, 16mm wide Single Sided Polyurethane Belt with Fiberglass Cords |
| Metric Pitch | T 5mm |