The Gates GT®3 timing belt is a 2 mm pitch, 3 mm wide, single-sided neoprene belt with fiberglass reinforcement, designed for synchronous power transmission. It has 173 teeth, corresponding to a pitch length of 346 mm (13.622 in.), and operates within a temperature range of -30°C to +100°C. The belt has a working tension rating of 734 N for a 25.4 mm width, with proportionally scaled capacity for narrower widths such as this 3 mm variant. It is an equivalent replacement for GT®2 belts and features improved load capacity and reduced noise. The construction consists of a neoprene body with nylon covering and fiberglass tensile cords.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A36R51M173030 |
| Product Name | 2 mm (GT3) Pitch, 173 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Metric Pitch | GT 2mm |