The 5 mm (GT2) Pitch, 82 Teeth, 9 mm wide Single Sided Neoprene Belt with Fiberglass Cords, part number A 6R55M082090, is designed for power transmission applications. It features a neoprene material that is nylon covered and reinforced with fiberglass, providing durability and strength. The belt has a breaking strength of 315 N per 1 mm of belt width and a working tension of 712 N for a 25.4 mm belt. It operates effectively within a temperature range of -34°C to +85°C (-30°F to +185°F). This belt is suitable for applications requiring precise motion transfer and is compatible with GT2 pulleys. Special widths can be cut to size from stock sleeves, offering flexibility for various project requirements.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6R55M082090 |
| Product Name | 5 mm (GT2) Pitch, 82 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Metric Pitch | GT 5mm |