GT®3 timing belts with 2 mm pitch are neoprene timing belts reinforced with fiberglass cords and covered with nylon, designed for synchronous power transmission. The belt is 9 mm wide and has 265 teeth, resulting in a pitch length of 530 mm (20.866 inches). Operating temperature ranges from -30°C to +100°C, and the working tension is specified at 734 N for a 25.4 mm belt width, though this value scales with width. The belt is configured as a single-sided drive and serves as a direct replacement for GT®2 belts. The physical dimensions and performance characteristics are consistent across the GT®3 series, which includes this part variant.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A36R51M265090 |
| Product Name | 2 mm (GT3) Pitch, 265 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Metric Pitch | GT 2mm |