A 6H 3M23DF09506 is a 23-tooth timing belt pulley with a 6 mm bore, designed for 9.5 mm wide XL pitch (5.08 mm) belts. The pulley body is made of glass-reinforced polycarbonate with a double flange, and the hub is aluminum alloy, overmolded with Fairloc® technology. It has a pitch diameter of 37.2 mm, an outer diameter of 43 mm, and a total width of 22 mm. The bore tolerance is H9, and the keyway fits a 13 mm wide key. Pulleys with 23 teeth do not have webs. The part is metric and uses a 3M10 cap screw for mounting.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6H 3M23DF09506 |
| Product Name | 5.08 mm (XL) Pitch,23 Teeth, 6mm Bore, Aluminum Fairloc Hub, Polycarbonate Timing Pulley for 9.5mm Wide Belt |
| Component Type | Timing Pulley |
| Flanges | Two Fanges |
| Material | Polycarbonate |
| Belt Width | 9.5 mm (0.3740 inch) |