A 6A23M011DF0903 is a 3 mm pitch HTD timing belt pulley with 11 teeth, a 9.7 mm bore, and a double flange with hub, designed for use with 9 mm wide belts. It is made of aluminum alloy with a clear anodized finish, and features two set screws at 90 degrees for shaft retention. The pulley has a pitch diameter of 10.5 mm, an overall length of 17.5 mm, and a hub projection of 6 mm. The shaft hole diameter is 9.7 mm, and it accepts an M2 set screw. The bore and hub dimensions are specified to ±0.4 mm, and the pitch diameter tolerance is +0.05/0 mm for part counts between 10 and 13 grooves.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A23M011DF0903 |
| Product Name | 3 mm (HTD) Pitch,11 Teeth, 3mm Bore, 2 Flanges/With Hub, Aluminum Alloy Timing Pulley for 9mm Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | HTD 3mm |
| Flanges | Two Fanges |
| Material | Aluminum |
| Belt Width | 9 mm (0.3543 inch) |