An MXL pitch timing belt with a 0.080 inch (2.03 mm) pitch, 114 grooves, and a 1/8 inch (3.18 mm) width, constructed with a polyurethane body and polyester cord. The belt has a breaking strength of 182 N per 1 mm of belt width, suitable for continuous operation between -34°C and +85°C, with intermittent capability up to +121°C. The part is designed for synchronous power transmission with matching pulleys and is available in standard inch sizes. The exact part number A 6G16-114012 is not listed, but the specifications match the A 6 G 16 catalog entries for polyester cord belts with 114 grooves and 1/8 inch width.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | A 6G16-114012 |
| Product Name | .080" (MXL) Pitch, 114 Teeth, 1/8" Wide Single Sided Urethane Belt with Polyester Cords |
| ANSI Pitch | 0.080" (MXL) |