A 6G 6M295080 is a 2.07 mm pitch timing belt, 8 mm wide, with polyester cord reinforcement and polyurethane body, designed for synchronous power transmission. It has 295 teeth and is classified under the metric component series. The belt operates continuously from -18°C to +82°C and can withstand intermittent temperatures up to +121°C. Breaking strength is 112 N per 1 mm of belt width for belts with fewer than 151 grooves, and 182 N per 1 mm for belts with 151 or more grooves. The belt width is available in metric sizes including 3 mm, 4.5 mm, 6 mm, and 8 mm, and operating dimensions are specified in millimeters. The part number format matches the metric component catalog numbering system shown, with 295 teeth corresponding to a pitch length of 24.072 inches (611.43 mm), as listed for catalog number 295 in the metric component table.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6G 6M295080 |
| Product Name | 2.07 mm (40 D.P.) Pitch, 295 Teeth, 8mm wide Single Sided Polyurethane Belt with Polyester Cords |
| Belt Width | 8 mm (0.3150 inch) |