A 6G 6M222030 is a 2.07 mm pitch timing belt with 222 teeth and a 3 mm width, constructed with a polyurethane body and polyester cord for power transmission. It has a continuous temperature range of 0°F to +180°F (-18°C to +82°C) and an intermittent limit of up to +250°F (+121°C). Breaking strength is specified at 80 lbs per 1/8 inch (112 N per 1 mm) belt width for polyester cord belts with fewer than 151 grooves. The belt width corresponds to the metric 3 mm size code 030, and the part is single-sided as indicated by the absence of a double-sided designation in the series.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6G 6M222030 |
| Product Name | 2.07 mm (40 D.P.) Pitch, 222 Teeth, 3mm wide Single Sided Polyurethane Belt with Polyester Cords |
| Belt Width | 3 mm (0.1181 inch) |