The A 6G 6M089060 is a single-sided urethane belt featuring a pitch of 2.07 mm (40 D.P.) and 89 teeth, with a width of 6 mm. The belt is constructed with polyester cords, providing a balanced construction suitable for various applications. It has a breaking strength of 80 lbs. per 1/8 inch (112 N per 1 mm) for configurations with 151 grooves or more. The temperature range for continuous use is from 0°F to +180°F (-18°C to +82°C), with intermittent use up to +250°F (+121°C). This belt is designed for compatibility with pulleys that meet either inch or metric standards, and special widths can be cut to size from stock sleeves.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6G 6M089060 |
| Product Name | 2.07 mm (40 D.P.) Pitch, 89 Teeth, 6mm wide Single Sided Urethane Belt with Polyester Cords |
| Belt Width | 6 mm (0.2362 inch) |