A 6C 4M36L30 is a metric timing pulley with a 9.525 mm pitch, 36 teeth, and a 304.8 mm usable length, made of carbon steel. The pulley has a pitch diameter of 109.1 mm and an outside diameter of 108.39 mm. The shaft bore diameter is 25.4 mm, and the face width is 203.2 mm. Dimensional tolerances for 36 grooves follow the +0.13/0 mm (+.005 in) specification. The pulley is designed for use with 4M timing belts.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6C 4M36L30 |
| Product Name | 9.525mm Pitch, 36 Teeth, 300mm Usable Length, Carbon Steel Pulley Stock |
| Component Type | Timing Pulley |