The A 6A23M044NF0906 is a 3 mm pitch HTD timing belt pulley for 9 mm wide belts, made of aluminum alloy with a clear anodized finish. It has 44 teeth, a 6 mm bore, and a hub length of 21.4 mm with a face width of 13.4 mm. The pulley features two set screws at 90 degrees, sized M4, and a pitch diameter of 42 mm. The overall length is 21.4 mm, and the hub projection is 33 mm. It is designed for use in synchronous drive applications requiring precise motion transfer.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A23M044NF0906 |
| Product Name | 3 mm (HTD) Pitch,44 Teeth, 6mm Bore, No Flange/With Hub, Aluminum Alloy Timing Pulley for 9mm Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | HTD 3mm |
| Material | Aluminum |
| Belt Width | 9 mm (0.3543 inch) |
| Bore Diameter | 6 mm (0.2362 inch) |