The A 6A54M048GT20 is a 5 mm pitch timing pulley made of aluminum alloy, designed for synchronous drive systems. It has 48 grooves, a pitch diameter of 76.4 mm, a bore diameter of 25.4 mm, and a usable length of 25 mm. The axial length is 200 mm. The pitch diameter tolerance for 48 grooves is +0.10/0 mm, consistent with the specification for 42 to 62 grooves. The bore diameter of 25.4 mm (1 inch) is explicitly listed for this part number.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A54M048GT20 |
| Product Name | GT2 (5MM) Pitch, 48 Grooves 200mm Usable Length, Aluminum Alloy Pulley Stock. |
| Component Type | Timing Pulley |