The A 6A54M027GT20 is a 5 mm pitch timing pulley made of aluminum alloy, with 27 teeth, a pitch diameter of 43.0 mm, an outer diameter of 41.83 mm, a hub diameter of 19.1 mm, and a usable length of 200 mm. It has a shaft hole diameter of 25 mm and a hub length of 12.7 mm. The part is designed for GT®2/GT®3 timing belt systems and complies with the specified tolerance of +0.10/0 mm for 27 grooves.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A54M027GT20 |
| Product Name | GT2 (5mm) Pitch, 27 Teeth, 200mm Usable Length, Aluminum alloy Pulley Stock |
| Component Type | Timing Pulley |