The A 6A23-050NF0610 is a 50-tooth HTD timing belt pulley for 3 mm pitch, 6 mm wide belts, made of aluminum alloy with a clear anodized finish and a 0.3125 inch bore. It has a no-flange design with a hub, a face width of 0.407 inch, a hub projection of 0.328 inch, and uses two 90-degree set screws for shaft retention. The outer diameter is 1.880 inches, and the pitch diameter is 1.805 inches. All pulleys in this series feature a 2.08 inch hub diameter and are designed for use with 6 mm wide HTD belts.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A23-050NF0610 |
| Product Name | 3 mm (HTD) Pitch,50 Teeth, 0.3125" Bore, No Flange / With Hub, Aluminum Alloy Timing Pulley for .236 (6MM)" Wide Belt |
| Component Type | Timing Pulley |