Stock Drive Products & Sterling Instrument - SDP/SI Module 1, 24 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear A 1Z 2MYZ1002406

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1Z 2MYZ1002406 is a module 1, 24-tooth spur gear with a 20° pressure angle, featuring an acetal gear body and brass insert. It has a 6 mm bore, 24 mm pitch diameter, 26 mm outer diameter, 9 mm face width, and uses an M3 set screw for shaft attachment.

Datasheet Summary
Powered by GS/AI

The A 1Z 2MYZ1002406 is a module 1, 24-tooth spur gear with a 20° pressure angle, featuring an acetal gear body and brass insert. It has a 6 mm bore, 24 mm pitch diameter, 26 mm outer diameter, 9 mm face width, and uses an M3 set screw for shaft attachment.

Suppliers

Company
Product
Description
Supplier Links
Module 1, 24 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear - A 1Z 2MYZ1002406 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 24 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear
A 1Z 2MYZ1002406
Module 1, 24 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear A 1Z 2MYZ1002406
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1Z 2MYZ1002406
Product Name Module 1, 24 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear
Gear Type Spur; Rack
Number of Teeth 24
Design Metric
Pressure Angle 20°
Material Brass; Acetal; Acetal / Brass Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 48 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05048 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design Metric
View Details
32 D.P., 9 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32009 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 9
Design English
View Details
Module 0.5, 68 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05068 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 68
Design Metric
View Details
32 D.P., 11 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y32011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 11
Design English
View Details