Stock Drive Products & Sterling Instrument - SDP/SI Module 1, 40 Teeth, 20° Pressure Angle, Stainless Steel Gear A 1Y 2MY10040

Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote
Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1Y 2MY10040 is a metric spur gear with a module of 1, 40 teeth, and a 20° pressure angle, made from stainless steel AISI 416. It has an 8 mm face width, a bore diameter of 40 mm with H8 tolerance, a hub diameter of 42 mm, a hub length of 22 mm, and a hub projection of 14 mm. The gear is prehardened to HRC 25.

Datasheet Summary
Powered by GS/AI

A 1Y 2MY10040 is a metric spur gear with a module of 1, 40 teeth, and a 20° pressure angle, made from stainless steel AISI 416. It has an 8 mm face width, a bore diameter of 40 mm with H8 tolerance, a hub diameter of 42 mm, a hub length of 22 mm, and a hub projection of 14 mm. The gear is prehardened to HRC 25.

Suppliers

Company
Product
Description
Supplier Links
Module 1, 40 Teeth, 20° Pressure Angle, Stainless Steel Gear - A 1Y 2MY10040 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 40 Teeth, 20° Pressure Angle, Stainless Steel Gear
A 1Y 2MY10040
Module 1, 40 Teeth, 20° Pressure Angle, Stainless Steel Gear A 1Y 2MY10040
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1Y 2MY10040
Product Name Module 1, 40 Teeth, 20° Pressure Angle, Stainless Steel Gear
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
Pressure Angle 20°
AGMA AGMA 9
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.75, 26 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7026 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 26
Design Metric
View Details
Module 0.5, 68 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05068 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 68
Design Metric
View Details
Module 0.4, 12 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design Metric
View Details
Module 0.5, 24 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design Metric
View Details