The A 1T 2-Y48039 is a molded spur gear with a 48 diametral pitch and 39 teeth, designed for applications requiring precise motion transfer. It features a 20° pressure angle, which is standard for spur gears, ensuring compatibility with other gears in similar applications. The gear is constructed from acetal, a durable plastic known for its low friction and high wear resistance, while the insert is made of brass, providing additional strength and stability. This combination of materials makes the gear suitable for various mechanical systems where lightweight and corrosion resistance are important. The gear also includes two set screws for secure mounting. This product is ideal for engineers looking for reliable and efficient gearing solutions in their projects.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 2-Y48039 |
| Product Name | 48 DP, 39 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 39 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |