Stock Drive Products & Sterling Instrument - SDP/SI Module 1, 22 Teeth, 20° Pressure Angle, Nylon / No Insert Spur Gear A 1P 2MYH10022

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1P 2MYH10022 is a nonmetallic spur gear with 22 teeth, module 1, and a 20° pressure angle, machined from cast nylon with a bore tolerance of H8 (+0.022/0). It has a 22 mm bore diameter, 24 mm pitch diameter, 10 mm face width, and an outer hub diameter of 18 mm.

Datasheet Summary
Powered by GS/AI

A 1P 2MYH10022 is a nonmetallic spur gear with 22 teeth, module 1, and a 20° pressure angle, machined from cast nylon with a bore tolerance of H8 (+0.022/0). It has a 22 mm bore diameter, 24 mm pitch diameter, 10 mm face width, and an outer hub diameter of 18 mm.

Suppliers

Company
Product
Description
Supplier Links
Module 1, 22 Teeth, 20° Pressure Angle, Nylon / No Insert Spur Gear - A 1P 2MYH10022 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 22 Teeth, 20° Pressure Angle, Nylon / No Insert Spur Gear
A 1P 2MYH10022
Module 1, 22 Teeth, 20° Pressure Angle, Nylon / No Insert Spur Gear A 1P 2MYH10022
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1P 2MYH10022
Product Name Module 1, 22 Teeth, 20° Pressure Angle, Nylon / No Insert Spur Gear
Gear Type Spur; Rack
Number of Teeth 22
Design Metric
Pressure Angle 20°
Material Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 50 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock - A 1C29MY04050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details
Module 1, 72 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYKW10072 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design Metric
View Details
Module 0.5, 65 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05065 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 65
Design Metric
View Details
Module 0.8, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY08A075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details