A 1C22MYKW20060A is a steel spur gear with 60 teeth, a module of 2, and a 20° pressure angle, featuring a keyway and a 20 mm face width. The gear has a pitch diameter of 120 mm, an overall diameter of 124 mm, a bore diameter of 50 mm, and a hub diameter of 102 mm. It is designed for use with an M6 screw. The material is steel, and the face width is 20 mm.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C22MYKW20060A |
| Product Name | Module 2, 60 Teeth, 20° Pressure Angle, Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |