A 1P 2MYD08060A is a nonmetallic spur gear with module 0.8, 60 teeth, and a 20° pressure angle, featuring an acetal gear body with a brass insert. The gear has a 6 mm bore diameter and a 3 mm face width, with an M3 set screw and spot drill for shaft retention. The pitch diameter is 48 mm, and the hub diameter is 49.6 mm. Gears in this series under 40 teeth lack webs, but this 60-tooth variant includes a hub. The design follows ISO Class 9 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD08060A |
| Product Name | Module 0.8, 60 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |