The part is a module 0.8, 20° pressure angle, nonmetallic spur gear with an acetal gear body and brass insert, designed for mechanical drives. It has a 4 mm bore diameter, 3 mm face width, and a 28 mm pitch diameter. The gear has 35 teeth, a 29.6 mm outside diameter, and a 16 mm hub diameter. It is secured by an M3 set screw and spot drill. The gear has no web due to exceeding 40 teeth.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD08035B |
| Product Name | Module 0.8, 35 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 35 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |