A 1C22MYKW15060A is a metric spur gear with 60 teeth, module 1.5, and a 20° pressure angle, made of steel and featuring a keyway. It has a bore diameter of 76 mm, face width of 20 mm, hub diameter of 93 mm, and a hub projection of 76 mm, with an M5 set screw for securing. The bore tolerance is +0.021/0 mm for diameters 20 and 25 mm, which applies to this part. The gear is designed for use in metric gear systems where precision mounting and torque transmission are required.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C22MYKW15060A |
| Product Name | Module 1.5, 60 Teeth, 20° Pressure Angle, Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |