A 1P 2MYD04108A is a nonmetallic spur gear with 108 teeth, module 0.4, and a 20° pressure angle, featuring an acetal gear body and brass insert. The gear has a 43.2 mm pitch diameter, 44 mm outside diameter, 19 mm face width, and a 6 mm bore with an M3 set screw and spot drill. It complies with ISO Class 9 standards and has no web due to exceeding 80 teeth.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD04108A |
| Product Name | Module 0.4, 108 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 108 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |