A 1P 2MYD04080A is an 80-tooth, module 0.4 spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert, with a 32 mm pitch diameter and 3 mm face width. The bore is 6 mm in diameter, secured by an M3 set screw and spot drill. The gear has no web, as all gears under 80 teeth are designed without one. It is a metric component compatible with ISO standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD04080A |
| Product Name | Module 0.4, 80 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |