A 1P 2MYD04070A is a 70-tooth, module 0.4 spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. The gear has a 28 mm bore diameter, a 3 mm face width, and includes an M3 set screw and spot drill for shaft mounting. It is designed for metric applications and has no web, consistent with gears under 80 teeth in this series.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD04070A |
| Product Name | Module 0.4, 70 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |