The A 1P 2MYD04065D is a nonmetallic spur gear with module 0.4, 65 teeth, and a 20° pressure angle, featuring an acetal gear body with a brass insert. It has a 6 mm bore diameter, a 3 mm face width, and is secured by an M3 set screw with a spot drill. Gears in this series have no webs for tooth counts under 80, and all dimensions conform to metric specifications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD04065D |
| Product Name | Module 0.4, 65 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 65 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |