A 1P 2MYD04046B is a nonmetallic spur gear with 46 teeth, module 0.4, and 20° pressure angle, featuring an acetal gear body and brass insert. It has a 4 mm bore diameter with an M2.5 set screw and spot drill, and a 3 mm face width. Gears in this series under 80 teeth have no webs. The part is designed for precision miniature gear trains and conforms to metric specifications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MYD04046B |
| Product Name | Module 0.4, 46 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 46 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |