A 1P 2MY04036 is an acetal spur gear with a module of 0.4, 36 teeth, and a 20° pressure angle, featuring a 14.4 mm pitch diameter, 15.2 mm outer diameter, 4 mm face width, and a 10 mm bore diameter with H8 tolerance. The gear is hubless and designed for nonmetallic applications requiring low weight and corrosion resistance.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2MY04036 |
| Product Name | Module 0.4, 36 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |