Stock Drive Products & Sterling Instrument - SDP/SI 64 DP, 130 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear A 1P 2-Y64130A

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1P 2-Y64130A is a 64-pitch, 130-tooth, 20° pressure angle spur gear with an acetal rim and brass insert, designed for nonmetallic gear applications. The gear has a bore diameter of 2.031 inches, an outer diameter of 2.063 inches, and a hub thickness of 3/4 inch. Gears in this series have no webs for tooth counts under 80 and use set screws for bore fastening. The part conforms to the 64-pitch standard with a 1/8 inch face width and adheres to AGMA 8 specifications for tooth geometry.

Datasheet Summary
Powered by GS/AI

A 1P 2-Y64130A is a 64-pitch, 130-tooth, 20° pressure angle spur gear with an acetal rim and brass insert, designed for nonmetallic gear applications. The gear has a bore diameter of 2.031 inches, an outer diameter of 2.063 inches, and a hub thickness of 3/4 inch. Gears in this series have no webs for tooth counts under 80 and use set screws for bore fastening. The part conforms to the 64-pitch standard with a 1/8 inch face width and adheres to AGMA 8 specifications for tooth geometry.

Suppliers

Company
Product
Description
Supplier Links
64 DP, 130 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear - A 1P 2-Y64130A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
64 DP, 130 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear
A 1P 2-Y64130A
64 DP, 130 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear A 1P 2-Y64130A
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1P 2-Y64130A
Product Name 64 DP, 130 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear
Gear Type Spur; Rack
Number of Teeth 130
Design English
Pressure Angle 20°
Material Brass; Acetal; Acetal, Brass Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 30 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05030H - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 30
Design Metric
View Details
32 D.P., 14.5° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details
48 D.P., 11 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 11
Design English
View Details
32 D.P., 14 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y32014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design English
View Details