Nonmetallic spur gears with 64 pitch, 20° pressure angle, and a bore diameter of 1.984 inches for 127 teeth, featuring an acetal gear with a brass insert. The gear has a face width of 1/8 inch and a hub length of 3/4 inch, with no web under the teeth. Bore is secured by a set screw and sub-drill, compatible with #6-32 fasteners.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64127B |
| Product Name | 64 DP, 127 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 127 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |