A 1P 2-Y64110B is an 110-tooth, 64-pitch, 20° pressure angle spur gear with an acetal rim and brass insert, designed for precision motion control. The gear has a bore diameter of 1.719 inches and an outer diameter of 1.750 inches, with a hub thickness of 3/4 inch. It has no web and is secured with a set screw compatible with a .1875 inch bore. The gear is nonmetallic and conforms to the 64-pitch, 1/8 face width specification. The part number suffix indicates a specific bore and assembly variant within the series.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64110B |
| Product Name | 64 DP, 110 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 110 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |