A 1P 2-Y64044C is a 64-pitch, 44-tooth spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. The gear has a 0.250 inch bore with a #6-32 set screw, a 0.688 inch pitch diameter, a 0.719 inch outside diameter, and a 33/64 inch hub length. It is designed for applications requiring precise, low-noise motion transmission in compact systems.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y64044C |
| Product Name | 64 DP, 44 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |