Nonmetallic 48-pitch spur gears with a 20° pressure angle feature an acetal gear body and a brass insert. The part is available with bore sizes of 0.125, 0.1875, and 0.250 inch, using set screw and sub-drill configurations. This 130-tooth variant has a pitch diameter of 2.708 inch, an outside diameter of 2.750 inch, and a 5/8 inch hub length. Gears with more than 60 teeth include a web. All models have a 1/8 inch face width and conform to AGMA 8 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48130A |
| Product Name | 48 DP, 130 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |