A 1P 2-Y48066A is a 48-pitch, 66-tooth nonmetallic spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. It has a bore diameter of 1.375 inches, with a set screw and sub-drill for shaft mounting, and a 1/8-inch face width. The gear has an outside diameter of 1.417 inches and a pitch diameter of 1.375 inches, with no web due to its tooth count exceeding 60. The design follows standard inch dimensions for 48-pitch gears in this series, with material and mounting configuration consistent across variants.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48066A |
| Product Name | 48 DP, 66 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |