A 48-pitch nonmetallic spur gear with 50 teeth, featuring an acetal rim and brass insert, with a bore diameter of 0.1875 inch and a set screw fastener. The gear has a 20° pressure angle, 1/8 inch face width, and a pitch diameter of 1.042 inch with an outer diameter of 1.083 inch. Gears in this series under 60 teeth have no webs.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48050B |
| Product Name | 48 DP, 50 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |