Nonmetallic spur gear with 44 teeth, 48 pitch, and 20° pressure angle, featuring an acetal gear body and brass insert for bore retention. The bore diameter is 0.250 inch, secured by a set screw, and the gear has a 1/8 inch face width. The pitch diameter is 0.917 inch and the outside diameter is 0.958 inch. The gear has no web due to having fewer than 60 teeth.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48044C |
| Product Name | 48 DP, 44 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |