A 1P 2-Y48028B is a 48-pitch, 28-tooth nonmetallic spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. The gear has a bore diameter of 0.1875 inches with a set screw and sub-drill, and a 1/8-inch face width. It weighs 0.012 pounds, has no web, and is designed for use in miniature gear trains. The gear's pitch diameter is 0.583 inches and outside diameter is 0.625 inches.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48028B |
| Product Name | 48 DP, 28 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 28 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |