A 1P 1MYH20080 is a hubless spur gear made from cast nylon, with a module of 2, 80 teeth, a 20° pressure angle, and a 160 mm pitch diameter. It has a bore diameter of 80 mm, a face width of 20 mm, and an outer diameter of 164 mm. The gear uses an H8 fit for the bore and has a thickness of 15 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 1MYH20080 |
| Product Name | Module 2, 80 Teeth, 20° Pressure Angle, Nylon / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Nylon; Nylon / No Insert |