The A 1N 2-Y24018 is a molded nylon spur gear with 18 teeth, 24 pitch, and a 20° pressure angle. It has a pitch diameter of 0.750 inches, an outside diameter of 0.83 inches, a face width of 0.304 inches, a bore diameter of 0.125 inches, and a hub projection of 0.5 inches. The hub thickness is 0.3125 inches.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1N 2-Y24018 |
| Product Name | 24 DP, 18 Teeth, 20° Pressure Angle, Nylon / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 18 |
| Design | English |
| Pressure Angle | 20° |
| Material | Nylon; Nylon |