A 1N 2-Y16016 is a 16-pitch, 16-tooth, 20° pressure angle spur gear made of nylon, with a 0.250 inch face width, 1.000 inch pitch diameter, 1.13 inch outside diameter, and a 3/8 inch bore. The hub projection is 5/16 inch, and it has no insert.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1N 2-Y16016 |
| Product Name | 16 DP, 16 Teeth, 20° Pressure Angle, Nylon / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 16 |
| Design | English |
| Pressure Angle | 20° |
| Material | Nylon; Nylon |